DELL logo

DELL Professional P2415Q computer monitor 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163827
Info modified on:
14 Jun 2024, 00:16:00
Short summary description DELL Professional P2415Q computer monitor 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL Professional P2415Q, 60,5 cm (23.8"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description DELL Professional P2415Q computer monitor 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL Professional P2415Q. Display diagonal: 60,5 cm (23.8"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.