DELL logo

DELL OptiPlex 3070 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64997
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 3070 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black:

DELL OptiPlex 3070, 3,6 GHz, Intel® Core™ i3, i3-9100, 4 GB, 1 TB, FreeDOS

Long summary description DELL OptiPlex 3070 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black:

DELL OptiPlex 3070. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 5,26 kg. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.