DELL OptiPlex 780 MT, 2,66 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD-RW, Windows 7 Professional
DELL OptiPlex 780 MT. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Weight: 11,7 kg. Product color: Black