DELL logo

DELL Optiplex 760 Small Form Factor Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Windows Vista Business SFF PC Black, Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23512
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL Optiplex 760 Small Form Factor Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Windows Vista Business SFF PC Black, Silver:

DELL Optiplex 760 Small Form Factor, 2,6 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description DELL Optiplex 760 Small Form Factor Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Windows Vista Business SFF PC Black, Silver:

DELL Optiplex 760 Small Form Factor. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business. Power supply: 235 W. Chassis type: SFF. Product type: PC. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.