DELL logo

DELL XPS 13 9310 2-in-1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WQUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11332
Info modified on:
22 Jan 2025, 20:11:31
Short summary description DELL XPS 13 9310 2-in-1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WQUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver:

DELL XPS 13 9310 2-in-1, Intel® Core™ i7, 33,8 cm (13.3"), 3840 x 2400 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description DELL XPS 13 9310 2-in-1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen WQUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver:

DELL XPS 13 9310 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 33,8 cm (13.3"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.