DELL logo

DELL Vostro 3700 Intel® Core™ i7 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Professional Bronze

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71582
Info modified on:
23 Jan 2025, 19:13:36
Short summary description DELL Vostro 3700 Intel® Core™ i7 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Professional Bronze:

DELL Vostro 3700, Intel® Core™ i7, 1,73 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description DELL Vostro 3700 Intel® Core™ i7 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Professional Bronze:

DELL Vostro 3700. Processor family: Intel® Core™ i7, Processor frequency: 1,73 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Professional. Product color: Bronze. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.