DELL logo

DELL Vostro 3500 Intel® Core™ i3 i3-370M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34015
Info modified on:
02 Feb 2025, 23:09:08
Short summary description DELL Vostro 3500 Intel® Core™ i3 i3-370M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Home Premium Black, Silver:

DELL Vostro 3500, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Vostro 3500 Intel® Core™ i3 i3-370M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Home Premium Black, Silver:

DELL Vostro 3500. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 2,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.