DELL logo

DELL Precision 7510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro M4000 Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22203
Info modified on:
29 Jan 2025, 18:37:41
Short summary description DELL Precision 7510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro M4000 Windows 7 Professional Black:

DELL Precision 7510, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Precision 7510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro M4000 Windows 7 Professional Black:

DELL Precision 7510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.