DELL logo

DELL Inspiron 3671 Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13474
Info modified on:
09 Mar 2024, 14:19:00
Short summary description DELL Inspiron 3671 Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black:

DELL Inspiron 3671, 2,9 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description DELL Inspiron 3671 Intel® Core™ i5 i5-9400 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black:

DELL Inspiron 3671. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.