DELL logo

DELL Precision 3460 Intel® Core™ i9 i9-12900 16 GB DDR5-SDRAM 512 GB SSD Windows 10 Pro SFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53917
Info modified on:
03 Mar 2025, 14:08:05
Short summary description DELL Precision 3460 Intel® Core™ i9 i9-12900 16 GB DDR5-SDRAM 512 GB SSD Windows 10 Pro SFF Workstation Black:

DELL Precision 3460, Intel® Core™ i9, i9-12900, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 3460 Intel® Core™ i9 i9-12900 16 GB DDR5-SDRAM 512 GB SSD Windows 10 Pro SFF Workstation Black:

DELL Precision 3460. Processor family: Intel® Core™ i9, Processor model: i9-12900. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: SFF. Product type: Workstation. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.