DELL Inspiron 3501, Intel® Core™ i3, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB, Windows 10 Home
DELL Inspiron 3501. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 1,96 kg