DELL logo

DELL Latitude 5520 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Grey

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12917
Info modified on:
22 Jan 2025, 19:54:11
Short summary description DELL Latitude 5520 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Grey:

DELL Latitude 5520, Intel® Core™ i7, 39,6 cm (15.6"), 1366 x 768 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL Latitude 5520 Intel® Core™ i7 i7-1165G7 Laptop 39,6 cm (15.6") HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Grey:

DELL Latitude 5520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Grey. Weight: 1,59 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.