DELL Inspiron 5400, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1,26 TB, Windows 10 Home
DELL Inspiron 5400. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black