DELL logo

DELL Inspiron 570 AMD Athlon II X3 435 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce G310 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31403
Info modified on:
07 Oct 2024, 16:43:58
Short summary description DELL Inspiron 570 AMD Athlon II X3 435 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce G310 Windows 7 Home Premium Micro Tower PC Black:

DELL Inspiron 570, 2,9 GHz, AMD Athlon II X3, 4 GB, 750 GB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Inspiron 570 AMD Athlon II X3 435 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce G310 Windows 7 Home Premium Micro Tower PC Black:

DELL Inspiron 570. Processor frequency: 2,9 GHz, Processor family: AMD Athlon II X3, Processor model: 435. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce G310. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.