DELL Inspiron One 2330, 58,4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 8.1
DELL Inspiron One 2330. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3,1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black, Silver