DELL logo

DELL Inspiron 3583 Intel® Pentium® Gold 5405U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72453
Info modified on:
22 Jan 2025, 05:57:01
Short summary description DELL Inspiron 3583 Intel® Pentium® Gold 5405U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Black:

DELL Inspiron 3583, Intel® Pentium® Gold, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3583 Intel® Pentium® Gold 5405U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Black:

DELL Inspiron 3583. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 5405U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Ubuntu Linux. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.