DELL logo

DELL Inspiron 14R (5437) Intel® Core™ i7 i7-4500U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Graphite, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69024
Info modified on:
01 Feb 2025, 04:39:06
Short summary description DELL Inspiron 14R (5437) Intel® Core™ i7 i7-4500U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Graphite, Silver:

DELL Inspiron 14R (5437), Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 14R (5437) Intel® Core™ i7 i7-4500U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Graphite, Silver:

DELL Inspiron 14R (5437). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8. Product color: Graphite, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.