DELL Precision T5810, 3,6 GHz, Intel® Xeon® E5 v4, 16 GB, 512 GB, DVD±RW, Windows 10 Pro
DELL Precision T5810. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Midi Tower. Product type: Workstation