DELL OptiPlex 7470 AIO MLK I7 9-9700, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 256 GB, Windows 10 Pro
DELL OptiPlex 7470 AIO MLK I7 9-9700. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Silver