location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8YX5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184033739
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business All-in-One workstation Black, Grey 360 W
  • - Intel® Core™ i7 i7-7700 3,6 GHz
  • - 68,6 cm (27") 4K Ultra HD 3840 x 2160
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD Card reader integrated
  • - AMD Radeon Pro WX 4150 4 GB Intel® HD Graphics 630
  • - 1 MP 1280 x 720 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:
This short summary of the DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 5720, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:
This is an auto-generated long summary of DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey based on the first three specs of the first five spec groups.

DELL Precision 5720. Product type: All-in-One workstation. Display diagonal: 68,6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro WX 4150. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Grey

Display
Display diagonal *
68,6 cm (27")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0,144 x 0,144 mm
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor frequency *
3,6 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR338
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
4
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
AMD Radeon Pro WX 4150
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Built-in microphone
Yes
Audio chip
Realtek ALC3266CG
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Audio output
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product color *
Black, Grey
Cable lock slot
Yes
Performance
Product type *
All-in-One workstation
Market positioning
Business
Motherboard chipset
Intel® C236
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office, McAfee
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
97128
Power
AC adapter power
360 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
613 mm
Depth (with stand)
81,6 mm
Height (with stand)
430,4 mm
Weight (with stand)
13 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Warranty card
Yes
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Dell E-Value Code
N001P5720BTPWER
Detachable display
No
Source Review comments Score
zdnet.com
Updated:
2019-11-27 22:28:52
Like Apple, Dell has been steering its AIO range towards professional users in the last year or so, and the consumer-oriented XPS 27 has had its own 'pro' update in the shape of the Precision Workstation AIO 5720. The Precision AIO 5720 could even teach t...
Good Competitively priced, Highend graphics performance, Easy repairs and upgrades, Plenty of buildtoorder options...
Bad Ports and connectors are difficult to reach, Disappointing sound system, Poor hard drive performance...
Bottom line The Precision 5720 is not without its flaws, but its high-end graphics performance ensures that it's well suited to tasks such as photography, design and illustration work. It's also considerably less expensive than rivals such as the iMac Pro and Microso...
80%
pcmag.com
Updated:
2019-11-27 22:28:52
A 4K touch screen so razer-sharp that Windows suggests zooming in by at least 50 percent, a dizzying array of speakers that could be mistaken for a home theater setup, and an Intel Xeon processor paired with virtual reality-ready AMD Radeon Pro graphics a...
Good Excellent graphics and multimedia performance, Crisp and responsive 4K touch display, ISV certified, Heart-pounding audio...
Bad Expensive, Hard-to-reach ports...
Bottom line An exceptional performer that's equally at home powering VR gaming and serving as a multimedia editing platform, the Dell Precision 5720 desktop PC is our top pick for business all-in-ones...
90%
computershopper.com
Updated:
2019-11-27 22:28:52
The Dell Precision 5720 is, by and large, a rebranded version of the company's own XPS 27 (2017) outfitted for the business and professional market. You can't tell the two apart from the outside; nowhere is there a “Precision” or “XPS” label on either mac...
Good Stunning 27-inch display, Delivers true workstation-class performance, Runs quietly, Sturdy articulating stand (with touch display), Outrageously powerful, impactful speaker setup...
Bad Hard-to-access rear ports, Can get pricey with options for touch input, ECC memory, CPU runs warm under load...
Bottom line The biggest-screen current-gen workstation AIO you can buy, the Precision 5720 takes the best of Dell's already super XPS 27 (including its superb audio and screen) and adds ISV certification and ECC memory support. Read More...
80%
storagereview.com
Updated:
2019-11-27 22:28:52
The Dell Precision 5720 is the company's newest all-in-one desktop offering designed specifically for media professionals. This new workstation features a plethora of different processor options from the 6th and 7th generation Intel Core families and the...
Good Great performance for an all-in-one, Can beat the high-end T7810 on some tests...
Bad Slow drawtime on ESRi...
Bottom line The Dell Precision 7520 all-in-one workstation offers plenty of customizability, expansion and performance in a small footprint...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)