DELL logo

DELL Precision T3620 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88948
Info modified on:
18 Nov 2024, 15:40:57
Short summary description DELL Precision T3620 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T3620, 3,4 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T3620 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T3620. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.