DELL S-Series S4112T-ON, Managed, L2/L3, 10G Ethernet (100/1000/10000), 100 Gigabit Ethernet, Rack mounting
DELL S-Series S4112T-ON. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 12. Switching optical modules type: 100 Gigabit Ethernet. Switching capacity: 840 Gbit/s. Power connector: AC-in jack. Rack mounting