DELL logo

DELL PowerConnect N4032 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86243
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerConnect N4032 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect N4032, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description DELL PowerConnect N4032 Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect N4032. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 131072 entries, Switching capacity: 640 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.