DELL logo

DELL NVIDIA T400 4 GB GDDR6

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119174
Info modified on:
25 Mar 2025, 11:59:19
Short summary description DELL NVIDIA T400 4 GB GDDR6:

DELL NVIDIA T400, T400, 4 GB, GDDR6, 64 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description DELL NVIDIA T400 4 GB GDDR6:

DELL NVIDIA T400. Graphics processor family: NVIDIA, Graphics processor: T400. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 64 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.