DELL logo

DELL UltraSharp U2520D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
516399
Info modified on:
19 May 2025, 11:00:56
Short summary description DELL UltraSharp U2520D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD LCD Black:

DELL UltraSharp U2520D, 63,5 cm (25"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black

Long summary description DELL UltraSharp U2520D LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD LCD Black:

DELL UltraSharp U2520D. Display diagonal: 63,5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.