DELL logo

DELL SE2719HR computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100425
Info modified on:
20 Jan 2025, 10:40:42
Short summary description DELL SE2719HR computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL SE2719HR, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL SE2719HR computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL SE2719HR. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.