DELL logo

DELL S Series SE2219H LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
323972
Info modified on:
21 Mar 2025, 17:47:37
Short summary description DELL S Series SE2219H LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

DELL S Series SE2219H, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL S Series SE2219H LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

DELL S Series SE2219H. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.