DELL logo

DELL SD1-T1000 Thunderbolt technology 1,02 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165338
Info modified on:
14 Mar 2024, 19:35:15
Short summary description DELL SD1-T1000 Thunderbolt technology 1,02 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver:

DELL SD1-T1000, 1,02 TB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 2800 MB/s, Silver

Long summary description DELL SD1-T1000 Thunderbolt technology 1,02 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver:

DELL SD1-T1000. SSD capacity: 1,02 TB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 2800 MB/s, Write speed: 1100 MB/s. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.