DELL logo

DELL C7520QT computer monitor 189,2 cm (74.5") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen Multi-user Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51026
Info modified on:
14 Jun 2024, 02:39:07
Short summary description DELL C7520QT computer monitor 189,2 cm (74.5") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen Multi-user Black:

DELL C7520QT, 189,2 cm (74.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL C7520QT computer monitor 189,2 cm (74.5") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen Multi-user Black:

DELL C7520QT. Display diagonal: 189,2 cm (74.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.