DELL logo

DELL 450-15098 power adapter/inverter Auto 90 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
525327
Info modified on:
22 Mar 2025, 07:55:16
Short summary description DELL 450-15098 power adapter/inverter Auto 90 W Black:

DELL 450-15098, Laptop, Auto, 90 W, DC1-to-DC2, Alienware M14x R2 Inspiron 11z (1110) Inspiron 13 (1318) Inspiron 13R (N3010) Inspiron 13z (5323)..., Black

Long summary description DELL 450-15098 power adapter/inverter Auto 90 W Black:

DELL 450-15098. Purpose: Laptop, Power supply type: Auto, Output power: 90 W. Product color: Black. Cable length: 2 m. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.