DELL logo

DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11881
Info modified on:
14 Mar 2024, 19:16:16
Short summary description DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

DELL WD15, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 1.4a, USB Type-A, 10,100,1000 Mbit/s, Black

Long summary description DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

DELL WD15. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, HDMI version: 1.4a. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Dell. Power source type: DC, AC input voltage: 100 - 240 V, Power supply: 180 W. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.