DELL logo

DELL XPS 8500 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 640 Windows 7 Professional Desktop PC Black, White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95580
Info modified on:
07 Oct 2024, 17:02:52
Short summary description DELL XPS 8500 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 640 Windows 7 Professional Desktop PC Black, White:

DELL XPS 8500, 3,4 GHz, Intel® Core™ i7, 8 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Professional

Long summary description DELL XPS 8500 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 640 Windows 7 Professional Desktop PC Black, White:

DELL XPS 8500. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Weight: 12,9 kg. Product color: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.