DELL logo

DELL XPS 8500 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2,26 TB AMD Radeon HD 7870 Windows 7 Home Premium Desktop PC Black, White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42720
Info modified on:
07 Oct 2024, 17:39:27
Short summary description DELL XPS 8500 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2,26 TB AMD Radeon HD 7870 Windows 7 Home Premium Desktop PC Black, White:

DELL XPS 8500, 3,4 GHz, Intel® Core™ i7, 8 GB, 2,26 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description DELL XPS 8500 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2,26 TB AMD Radeon HD 7870 Windows 7 Home Premium Desktop PC Black, White:

DELL XPS 8500. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,26 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7870. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.