DELL logo

DELL Vostro 5470 Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 740M Windows 8.1 Graphite, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21015
Info modified on:
27 Jan 2025, 08:11:57
Short summary description DELL Vostro 5470 Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 740M Windows 8.1 Graphite, Silver:

DELL Vostro 5470, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description DELL Vostro 5470 Intel® Core™ i5 i5-4210U Laptop 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 740M Windows 8.1 Graphite, Silver:

DELL Vostro 5470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Graphite, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.