DELL logo

DELL Inspiron 5400 Intel® Core™ i3 i3-1115G4 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40660
Info modified on:
09 Mar 2024, 14:26:42
Short summary description DELL Inspiron 5400 Intel® Core™ i3 i3-1115G4 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 6 (802.11ax) Black:

DELL Inspiron 5400, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 10 Home

Long summary description DELL Inspiron 5400 Intel® Core™ i3 i3-1115G4 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 6 (802.11ax) Black:

DELL Inspiron 5400. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.