DELL Inspiron 3647, 3,3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home
DELL Inspiron 3647. Processor frequency: 3,3 GHz, Processor family: Intel Pentium G, Processor model: G3260. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC