DELL logo

DELL Latitude 3140 Intel® N N100 Laptop 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10164
Info modified on:
01 Feb 2025, 05:42:06
Short summary description DELL Latitude 3140 Intel® N N100 Laptop 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:

DELL Latitude 3140, Intel® N, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB, Windows 11 Pro

Long summary description DELL Latitude 3140 Intel® N N100 Laptop 29,5 cm (11.6") HD 4 GB LPDDR5-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:

DELL Latitude 3140. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® N, Processor model: N100. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product color: Grey. Weight: 1,35 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.