DELL XPS 8930, 2,9 GHz, Intel® Core™ i5, 8 GB, 1,26 TB, DVD-RW, Windows 10 Pro
DELL XPS 8930. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC