DELL logo

DELL Precision 5520 Intel® Core™ i5 i5-7300HQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18477
Info modified on:
01 Feb 2025, 05:50:06
Short summary description DELL Precision 5520 Intel® Core™ i5 i5-7300HQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black, Silver:

DELL Precision 5520, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 500 GB

Long summary description DELL Precision 5520 Intel® Core™ i5 i5-7300HQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black, Silver:

DELL Precision 5520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.