DELL logo

DELL A8867847 wireless display adapter HDMI/USB Full HD Dongle

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49353
Info modified on:
20 Jan 2022, 08:55:29
Short summary description DELL A8867847 wireless display adapter HDMI/USB Full HD Dongle:

DELL A8867847, Dongle, HDMI/USB, Wi-Fi, USB 2.0, USB Type-A, PCM

Long summary description DELL A8867847 wireless display adapter HDMI/USB Full HD Dongle:

DELL A8867847. Form factor: Dongle, Device interface: HDMI/USB, Output interface: Wi-Fi. Power supply type: USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 103,5 mm, Depth: 22 mm, Height: 11 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.