DELL logo

DELL A7106254 numeric keypad PC/Server USB Black, Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100707
Info modified on:
10 Aug 2024, 08:02:55
Short summary description DELL A7106254 numeric keypad PC/Server USB Black, Grey:

DELL A7106254, USB, PC/Server, 0,91 m, Black, Grey

Long summary description DELL A7106254 numeric keypad PC/Server USB Black, Grey:

DELL A7106254. Device interface: USB, Purpose: PC/Server. Cable length: 0,91 m, Product color: Black, Grey. Weight: 130 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.