DELL XPS 17 9700, Intel® Core™ i7, 2,6 GHz, 43,2 cm (17"), 3840 x 2400 pixels, 16 GB, 1 TB
DELL XPS 17 9700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 43,2 cm (17"), HD type: UHD+, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black, Platinum, Silver