DELL logo

DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127934
Info modified on:
20 Dec 2024, 04:32:44
Short summary description DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black:

DELL Precision 5820, 3,8 GHz, Intel Xeon W, 16 GB, 512 GB, DVD±RW, Windows 10 Pro for Workstations

Long summary description DELL Precision 5820 Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black:

DELL Precision 5820. Processor frequency: 3,8 GHz, Processor family: Intel Xeon W, Processor model: W-2235. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro for Workstations. Chassis type: Tower. Product type: Workstation. Weight: 15,4 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.