DELL logo

DELL XPS 13 Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Pro Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40287
Info modified on:
24 Jan 2025, 20:48:19
Short summary description DELL XPS 13 Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Pro Silver:

DELL XPS 13, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 Intel® Core™ i7 i7-4500U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Pro Silver:

DELL XPS 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.