DELL logo

DELL XPS 12 9250 Intel® Core™ m3 m3-6Y30 Ultrabook 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20664
Info modified on:
02 Jun 2025, 17:38:54
Short summary description DELL XPS 12 9250 Intel® Core™ m3 m3-6Y30 Ultrabook 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Black:

DELL XPS 12 9250, Intel® Core™ m3, 0,9 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description DELL XPS 12 9250 Intel® Core™ m3 m3-6Y30 Ultrabook 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home UK English Black:

DELL XPS 12 9250. Product type: Ultrabook, Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0,9 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.