DELL logo

DELL E1914H computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124004
Info modified on:
19 Feb 2024, 19:05:54
Short summary description DELL E1914H computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

DELL E1914H, 47 cm (18.5"), 1366 x 768 pixels, LED, LED, 5 ms, Black

Long summary description DELL E1914H computer monitor 47 cm (18.5") 1366 x 768 pixels LED Black:

DELL E1914H. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.