DELL logo

DELL OptiPlex 9020 SFF + KB Intel® Core™ i3 i3-4160 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional PC Black, Grey

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20160
Info modified on:
26 Jun 2024, 11:15:27
Short summary description DELL OptiPlex 9020 SFF + KB Intel® Core™ i3 i3-4160 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional PC Black, Grey:

DELL OptiPlex 9020 SFF + KB, 3,6 GHz, Intel® Core™ i3, 8 GB, 128 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 9020 SFF + KB Intel® Core™ i3 i3-4160 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional PC Black, Grey:

DELL OptiPlex 9020 SFF + KB. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.