DELL logo

DELL E Series 1913S LED display 48,3 cm (19") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48747
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL E Series 1913S LED display 48,3 cm (19") 1280 x 1024 pixels Black:

DELL E Series 1913S, 48,3 cm (19"), 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description DELL E Series 1913S LED display 48,3 cm (19") 1280 x 1024 pixels Black:

DELL E Series 1913S. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.