DELL logo

DELL P190S computer monitor 48,3 cm (19") 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149709
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL P190S computer monitor 48,3 cm (19") 1280 x 1024 pixels Black:

DELL P190S, 48,3 cm (19"), 1280 x 1024 pixels, 5 ms, Black

Long summary description DELL P190S computer monitor 48,3 cm (19") 1280 x 1024 pixels Black:

DELL P190S. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.