DELL Inspiron 17, Intel® Core™ i5, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
DELL Inspiron 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Silver